TE Connectivity Through Hole Resistors CFR16J39R

Description
39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR16J39R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CFR16J39R-ND
Through Hole Resistors CFR16J39R-ND
39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

39 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 39 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity - 20R0550 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 39 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity
20R0550
Through Hole Carbon Film Resistor, Cfr Series, 39 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity 20R0550
Through Hole Carbon Film Resistor, CFR Series, 39 ohm, 250 mW, - 5%, 200 V, Axial Leaded

Through Hole Carbon Film Resistor, CFR Series, 39 ohm, 250 mW, - 5%, 200 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CFR16J39R-ND 20R0550
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 39 Ohm, 250 Mw, 5%, 200 V, Axial Leaded Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details