TE Connectivity Through Hole Resistors CFR16J1K5

Description
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR16J1K5TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J1K5TB-ND
Through Hole Resistors 1712-CFR16J1K5TB-ND
1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

1.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J1K5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J1K5CT-ND
Through Hole Resistors 1712-CFR16J1K5CT-ND
RES 1.5K OHM 5% 1/4W AXIAL

RES 1.5K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 135869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135869
Through Hole Resistors 135869
TE Connectivity CFR16J1K5 Resistor

TE Connectivity CFR16J1K5 Resistor

Supplier's Site
Res, 1K5, 0.25W, Carbon Film Rohs Compliant Neohm Te Connectivity - 68AH9279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.25W, Carbon Film Rohs Compliant Neohm Te Connectivity
68AH9279
Res, 1K5, 0.25W, Carbon Film Rohs Compliant Neohm Te Connectivity 68AH9279
RES, 1K5, 0.25W, CARBON FILM ROHS COMPLIANT: YES

RES, 1K5, 0.25W, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cfr16 5 1K5 Rohs Compliant Neohm Te Connectivity - 21R8081 - Newark, An Avnet Company
Chicago, IL, United States
Cfr16 5 1K5 Rohs Compliant Neohm Te Connectivity
21R8081
Cfr16 5 1K5 Rohs Compliant Neohm Te Connectivity 21R8081
CFR16 5 1K5 ROHS COMPLIANT: YES

CFR16 5 1K5 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR16J1K5TB-ND 135869 68AH9279 21R8081
Product Name Through Hole Resistors Through Hole Resistors Res, 1K5, 0.25W, Carbon Film Rohs Compliant Neohm Te Connectivity Cfr16 5 1K5 Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details