TE Connectivity Through Hole Resistors CFR16J15K

Description
RES 15K OHM 5% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 15K OHM 5% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR16J15KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J15KCT-ND
Through Hole Resistors 1712-CFR16J15KCT-ND
RES 15K OHM 5% 1/4W AXIAL

RES 15K OHM 5% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR16J15KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR16J15KTB-ND
Through Hole Resistors 1712-CFR16J15KTB-ND
15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

15 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5719 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
95W5719
Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity 95W5719
Through Hole Carbon Film Resistor, CFR Series, 15 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 15 kohm, 250 mW, - 5%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CFR16J15KCT-ND 95W5719
Product Name Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 15 Kohm, 250 Mw, 5%, 200 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details