RES 68K OHM 5% 1W AXIAL
68 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR100J68K Resistor
CFR100 carbon film resistor,68K 1W
TE Connectivity CFR100J68K Resistor
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
Through Hole Carbon Film Resistor, CFR Series, 68 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR100J68KCT-ND | 135279 | 135279P | 70063508 | 95W5695 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor;Carbon Film;Res 68 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial | Through Hole Carbon Film Resistor, Cfr Series, 68 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | ThroughHole; Axial Leads |
| Tolerance | 5 +/- % | 5 +/- % |