TE Connectivity Through Hole Resistors CFR100J680R

Description
RES 680 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 680 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J680RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J680RCT-ND
Through Hole Resistors 1712-CFR100J680RCT-ND
RES 680 OHM 5% 1W AXIAL

RES 680 OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J680RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J680RTB-ND
Through Hole Resistors 1712-CFR100J680RTB-ND
680 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

680 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131823
Through Hole Resistors 131823
TE Connectivity CFR100J680R Resistor

TE Connectivity CFR100J680R Resistor

Supplier's Site
Through Hole Resistors - 131823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131823P
Through Hole Resistors 131823P
CFR100 carbon film resistor,680R 1W

CFR100 carbon film resistor,680R 1W

Supplier's Site
Through Hole Resistors - 1616026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616026
Through Hole Resistors 1616026
TE Connectivity CFR100J680R Resistor

TE Connectivity CFR100J680R Resistor

Supplier's Site
Res, 680R, 1W, Axial, Thin Film; Resistance Neohm Te Connectivity - 64AH2740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1W, Axial, Thin Film; Resistance Neohm Te Connectivity
64AH2740
Res, 680R, 1W, Axial, Thin Film; Resistance Neohm Te Connectivity 64AH2740
RES, 680R, 1W, AXIAL, THIN FILM; Resistance:680ohm; Product Range:CFR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

RES, 680R, 1W, AXIAL, THIN FILM; Resistance:680ohm; Product Range:CFR Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Thin Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Carbon Film;Res 680 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial - 70063507 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 680 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063507
Resistor;Carbon Film;Res 680 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063507
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J680RCT-ND 131823 131823P 64AH2740 70063507
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 680R, 1W, Axial, Thin Film; Resistance Neohm Te Connectivity Resistor;Carbon Film;Res 680 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film Thin Film (Chip) CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads Axial Leads
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details