The Through Hole Carbon Film Resistor, CFR Series, with a resistance value of 47 Ohms, is rated for 1 Watt power dissipation and has a tolerance of 5%. It is designed to operate at a maximum voltage of 500 V and is compliant with RoHS standards. The resistive element is made from a thin film of carbon on a high thermal conductivity ceramic core, ensuring high reliability and a good power-to-size ratio. The resistor features tinned copper lead wires and is suitable for automatic insertion equipment. It operates within a temperature range of -55°C to +155°C and has a dielectric strength of 1000 V. This component is ideal for applications in audio, communications, measurement, and computing.
RES 47 OHM 5% 1W AXIAL
47 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
TE Connectivity CFR100J47R Resistor
CFR100 carbon film resistor,47R 1W
TE Connectivity CFR100J47R Resistor
Through Hole Carbon Film Resistor, CFR Series, 47 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR100J47RCT-ND | 131750 | 131750P | 95W5689 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 47 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | CarbonFilm | CarbonFilm; Carbon film | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |
| Resistance Range | 47 ohms | 47 ohms |