TE Connectivity Through Hole Resistors CFR100J470R

Description
470 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
470 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J470RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J470RTB-ND
Through Hole Resistors 1712-CFR100J470RTB-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

470 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J470RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J470RCT-ND
Through Hole Resistors 1712-CFR100J470RCT-ND
RES 470 OHM 5% 1W AXIAL

RES 470 OHM 5% 1W AXIAL

Buy Now Datasheet
470 Ohm 1W 500V Resistor - 53-CFR100J470R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 Ohm 1W 500V Resistor
53-CFR100J470R
470 Ohm 1W 500V Resistor 53-CFR100J470R
470 Ohm 1W Carbon Film Resistor, 5% Tol, 500V, Axial Product overview: CFR100J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 1W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR100J470R can be used for catalog matching and distributor lookup.

470 Ohm 1W Carbon Film Resistor, 5% Tol, 500V, Axial Product overview: CFR100J470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 Ohm, 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 1W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR100J470R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 131817P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131817P
Through Hole Resistors 131817P
CFR100 carbon film resistor,470R 1W

CFR100 carbon film resistor,470R 1W

Supplier's Site
Through Hole Resistors - 1616150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616150
Through Hole Resistors 1616150
TE Connectivity CFR100J470R Resistor

TE Connectivity CFR100J470R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5691 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5691
Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5691
Through Hole Carbon Film Resistor, CFR Series, 470 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 470 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J470RTB-ND 53-CFR100J470R 131817P 1616150 95W5691
Product Name Through Hole Resistors 470 Ohm 1W 500V Resistor Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 470 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CARBON FILM CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details