TE Connectivity Through Hole Resistors CFR100J330R

Description
330 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
330 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J330RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J330RTB-ND
Through Hole Resistors 1712-CFR100J330RTB-ND
330 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

330 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J330RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J330RCT-ND
Through Hole Resistors 1712-CFR100J330RCT-ND
RES 330 OHM 5% 1W AXIAL

RES 330 OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 131801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131801
Through Hole Resistors 131801
TE Connectivity CFR100J330R Resistor

TE Connectivity CFR100J330R Resistor

Supplier's Site
Through Hole Resistors - 131801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131801P
Through Hole Resistors 131801P
CFR100 carbon film resistor,330R 1W

CFR100 carbon film resistor,330R 1W

Supplier's Site
Through Hole Resistors - 1616164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616164
Through Hole Resistors 1616164
TE Connectivity CFR100J330R Resistor

TE Connectivity CFR100J330R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5686 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5686
Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5686
Through Hole Carbon Film Resistor, CFR Series, 330 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 330 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J330RTB-ND 131801 131801P 95W5686
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 330 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details