TE Connectivity Through Hole Resistors CFR100J22R

Description
RES 22 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 22 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J22RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J22RCT-ND
Through Hole Resistors 1712-CFR100J22RCT-ND
RES 22 OHM 5% 1W AXIAL

RES 22 OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J22RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J22RTB-ND
Through Hole Resistors 1712-CFR100J22RTB-ND
22 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

22 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131738
Through Hole Resistors 131738
TE Connectivity CFR100J22R Resistor

TE Connectivity CFR100J22R Resistor

Supplier's Site
Through Hole Resistors - 131738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131738P
Through Hole Resistors 131738P
CFR100 carbon film resistor,22R 1W

CFR100 carbon film resistor,22R 1W

Supplier's Site
Through Hole Resistors - 1614611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1614611
Through Hole Resistors 1614611
TE Connectivity CFR100J22R Resistor

TE Connectivity CFR100J22R Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 22 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5678 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 22 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5678
Through Hole Carbon Film Resistor, Cfr Series, 22 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5678
Through Hole Carbon Film Resistor, CFR Series, 22 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 22 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Carbon Film;Res 22 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial - 70063497 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 22 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063497
Resistor;Carbon Film;Res 22 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063497
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J22RCT-ND 131738 131738P 95W5678 70063497
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 22 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity Resistor;Carbon Film;Res 22 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details