TE Connectivity Through Hole Resistors CFR100J22K

Description
RES 22K OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 22K OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J22KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J22KCT-ND
Through Hole Resistors 1712-CFR100J22KCT-ND
RES 22K OHM 5% 1W AXIAL

RES 22K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J22KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J22KTB-ND
Through Hole Resistors 1712-CFR100J22KTB-ND
22 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

22 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 135257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135257
Through Hole Resistors 135257
TE Connectivity CFR100J22K Resistor

TE Connectivity CFR100J22K Resistor

Supplier's Site
Through Hole Resistors - 135257P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
135257P
Through Hole Resistors 135257P
CFR100 carbon film resistor,22K 1W

CFR100 carbon film resistor,22K 1W

Supplier's Site
Through Hole Resistors - 1648713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648713
Through Hole Resistors 1648713
TE Connectivity CFR100J22K Resistor

TE Connectivity CFR100J22K Resistor

Supplier's Site
Through Hole Resistor, Cfr Series, 22 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity - 95W5677 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, Cfr Series, 22 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
95W5677
Through Hole Resistor, Cfr Series, 22 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity 95W5677
Through Hole Resistor, CFR Series, 22 kohm, 1 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Resistor, CFR Series, 22 kohm, 1 W, 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J22KCT-ND 135257 135257P 95W5677
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistor, Cfr Series, 22 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details