TE Connectivity Through Hole Resistors CFR100J1K5

Description
1.5 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-CFR100J1K5TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J1K5TB-ND
Through Hole Resistors 1712-CFR100J1K5TB-ND
1.5 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

1.5 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 1712-CFR100J1K5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-CFR100J1K5CT-ND
Through Hole Resistors 1712-CFR100J1K5CT-ND
RES 1.5K OHM 5% 1W AXIAL

RES 1.5K OHM 5% 1W AXIAL

Buy Now Datasheet
Through Hole Resistors - 131845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131845
Through Hole Resistors 131845
TE Connectivity CFR100J1K5 Resistor

TE Connectivity CFR100J1K5 Resistor

Supplier's Site
Through Hole Resistors - 131845P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131845P
Through Hole Resistors 131845P
TE Connectivity CFR100J1K5 Resistor

TE Connectivity CFR100J1K5 Resistor

Supplier's Site
Through Hole Resistors - 1616013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616013
Through Hole Resistors 1616013
TE Connectivity CFR100J1K5 Resistor

TE Connectivity CFR100J1K5 Resistor

Supplier's Site
Through Hole Carbon Film Resistor, Cfr Series, 1.5 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 20R0458 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Film Resistor, Cfr Series, 1.5 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
20R0458
Through Hole Carbon Film Resistor, Cfr Series, 1.5 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 20R0458
Through Hole Carbon Film Resistor, CFR Series, 1.5 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Carbon Film Resistor, CFR Series, 1.5 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity - 68AH9275 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity
68AH9275
Res, 1K5, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity 68AH9275
RES, 1K5, 1W, 500V, AXIAL ROHS COMPLIANT: YES

RES, 1K5, 1W, 500V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor;Carbon Film;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial - 70063492 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063492
Resistor;Carbon Film;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063492
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CFR100J1K5TB-ND 131845 131845P 20R0458 68AH9275 70063492
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Carbon Film Resistor, Cfr Series, 1.5 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity Res, 1K5, 1W, 500V, Axial Rohs Compliant Neohm Te Connectivity Resistor;Carbon Film;Res 1.5 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details