RES 150 OHM 5% 1W AXIAL
150 Ohms ±5% 1W Through Hole Resistor Axial Carbon Film
1W 150R Carbon Film Resistor, 500V, 5% Tol, Axial Product overview: CFR100J150R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR100J150R can be used for catalog matching and distributor lookup.
TE Connectivity CFR100J150R Resistor
CFR100 carbon film resistor,150R 1W
TE Connectivity CFR100J150R Resistor
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:
Through Hole Carbon Film Resistor, CFR Series, 150 ohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR100J150RCT-ND | 53-CFR100J150R | 131788 | 131788P | 70063490 | 95W5673 |
| Product Name | Through Hole Resistors | 1W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Resistor;Carbon Film;Res 150 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial | Through Hole Carbon Film Resistor, Cfr Series, 150 Ohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | CarbonFilm | CARBON FILM | CarbonFilm; Carbon film | CarbonFilm | CarbonFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leads | ThroughHole; Axial Leads | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms |