RES 150K OHM 5% 1W AXIAL
150 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film
1W 150kR 5% Carbon Film Resistor, 500V, Axial Product overview: CFR100J150K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CFR100J150K can be used for catalog matching and distributor lookup.
TE Connectivity CFR100J150K Resistor
Through Hole Carbon Film Resistor, CFR Series, 150 kohm, 1 W, - 5%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CFR100J150KCT-ND | 53-CFR100J150K | 135285 | 95W5672 |
| Product Name | Through Hole Resistors | 1W 500V Resistor | Through Hole Resistors | Through Hole Carbon Film Resistor, Cfr Series, 150 Kohm, 1 W, 5%, 500 V, Axial Leaded Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | CarbonFilm | CARBON FILM | CarbonFilm; Carbon film | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |