TE Connectivity Through Hole Resistors CFR100J10K

Description
10 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
10 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105978CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105978CT-ND
Through Hole Resistors A105978CT-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

10 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - A105978TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105978TB-ND
Through Hole Resistors A105978TB-ND
10 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

10 kOhms ±5% 1W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 131895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131895
Through Hole Resistors 131895
TE Connectivity CFR100J10K Resistor

TE Connectivity CFR100J10K Resistor

Supplier's Site
Through Hole Resistors - 131895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
131895P
Through Hole Resistors 131895P
CFR100 carbon film resistor,10K 1W

CFR100 carbon film resistor,10K 1W

Supplier's Site
Through Hole Resistors - 1648712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648712
Through Hole Resistors 1648712
TE Connectivity CFR100J10K Resistor

TE Connectivity CFR100J10K Resistor

Supplier's Site
Fort Worth, TX, USA
Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial
70063487
Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial 70063487
The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance. Features: Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product Available in 5 Power Ratings from 1 ω to 10 Mω. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings

The resistive element comprises a thin film of carbon, deposited onto a high thermal conductivity ceramic core. Metal end caps are force fitted to the element prior to spiraling value. Tinned copper lead wires are welded to the end caps and the components are then coated. One coat of phenolic resin followed by three coats of epoxy resin. All resistors are tested for value and tolerance.
Features:

  • Low Cost, Combined with High Reliability, Make these Components Suitable for Use in Most Types of Circuits, Including Audio, Communications, Measurement and Computer Applications
  • Premium Quality Carbon Film Resistors whose Ceramic Core has a High Alumina Content Offering Power to Size Ratios Not Normally Associated with Carbon Film Product
  • Available in 5 Power Ratings from 1 Ω to 10 MΩ. The Smallest Case Size (CFR16) has a Full 0.25 W Power Ratings
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number A105978CT-ND 131895 131895P 70063487
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor;Carbon Film;Res 10 Kilohms;Pwr-Rtg 1 W;Tol 5%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm; Carbon film CarbonFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details