TE Connectivity Antennas CFD69716P1-B30NF

Description
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, DAS, CBRS, 5G Primary Application : Cellular, Cat-M/NB-IoT, 5G, CBRS, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 5150 - 7125, 698 - 960, 1690 - 4200 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, DAS, CBRS, 5G Primary Application : Cellular, Cat-M/NB-IoT, 5G, CBRS, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 5150 - 7125, 698 - 960, 1690 - 4200 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFD69716P1-B30NF - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 420 G  [14.82 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [1 FT ] Product Diameter : 250 MM  [9.84 INCH ] Product Height : 7.6 MM  [.3 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.3:1 Industry Standards Communication Protocol : Cat-M/NB-IoT, Cellular, DAS, CBRS, 5G Primary Application : Cellular, Cat-M/NB-IoT, 5G, CBRS, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Packaging Features Packaging Method : Bulk Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 5150 - 7125, 698 - 960, 1690 - 4200 Frequency Category : 698 - 7125 Gain (Max) (DB) : 5.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 420 G  [14.82 OZ ]

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .3 M  [1 FT ]
  • Product Diameter : 250 MM  [9.84 INCH ]
  • Product Height : 7.6 MM  [.3 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.3:1

Industry Standards


  • Communication Protocol : Cat-M/NB-IoT, Cellular, DAS, CBRS, 5G
  • Primary Application : Cellular, Cat-M/NB-IoT, 5G, CBRS, DAS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Packaging Features


  • Packaging Method : Bulk

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1350 - 1550, 5150 - 7125, 698 - 960, 1690 - 4200
  • Frequency Category : 698 - 7125
  • Gain (Max) (DB) : 5.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-CFD69716P1-B30NF-ND - DigiKey
Thief River Falls, MN, United States
OMNI,DBAND,30CM,NF,H OLES

OMNI,DBAND,30CM,NF,HOLES

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number CFD69716P1-B30NF 994-CFD69716P1-B30NF-ND
Product Name Antennas RF Antennas
Applications Cellular, Cat-M/NB-IoT, 5G, CBRS, DAS Modem or Wireless Network; 5G
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 7125.0 MHz 761.0 to 6525.0 MHz
Gain 3 to 6 dB 2.7 to 5.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118898-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, ISM, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers