TE Connectivity Antennas CFD69383P1-B30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, CBRS, Cellular, Cat-M/NB-IoT, DAS Primary Application : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 3800 - 4000, 824 - 894, 2500 - 2700, 2300 - 2500, 698 - 806, 1910 - 2180, 1690 - 1880, 3300 - 3800, 1850 - 1990, 880 - 890 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, CBRS, Cellular, Cat-M/NB-IoT, DAS Primary Application : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 3800 - 4000, 824 - 894, 2500 - 2700, 2300 - 2500, 698 - 806, 1910 - 2180, 1690 - 1880, 3300 - 3800, 1850 - 1990, 880 - 890 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFD69383P1-B30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, CBRS, Cellular, Cat-M/NB-IoT, DAS Primary Application : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1350 - 1550, 3800 - 4000, 824 - 894, 2500 - 2700, 2300 - 2500, 698 - 806, 1910 - 2180, 1690 - 1880, 3300 - 3800, 1850 - 1990, 880 - 890 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : 5G, CBRS, Cellular, Cat-M/NB-IoT, DAS
  • Primary Application : Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1350 - 1550, 3800 - 4000, 824 - 894, 2500 - 2700, 2300 - 2500, 698 - 806, 1910 - 2180, 1690 - 1880, 3300 - 3800, 1850 - 1990, 880 - 890
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1286-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1286-ND
RF Antennas 994-1286-ND
LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CFD69383P1-B30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CFD69383P1-B30NF
RF Antennas CFD69383P1-B30NF
LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFD69383P1-B30NF 994-1286-ND CFD69383P1-B30NF
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, DAS, Cat-M/NB-IoT, 5G, CBRS Cellular or PCS Terminal; Modem or Wireless Network; LTE, WiMax™ LTE, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz
Gain 3 to 6 dB 6 dB
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Antennas - 2118614-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2344656-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers