TE Connectivity Antennas CFD69383P1-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cellular, Cat-M/NB-IoT, CBRS, 5G Primary Application : Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1910 - 2180, 1350 - 1550, 698 - 806, 3300 - 3800, 1690 - 1880, 2500 - 2700, 2300 - 2500, 880 - 890, 1850 - 1990, 824 - 894, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cellular, Cat-M/NB-IoT, CBRS, 5G Primary Application : Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1910 - 2180, 1350 - 1550, 698 - 806, 3300 - 3800, 1690 - 1880, 2500 - 2700, 2300 - 2500, 880 - 890, 1850 - 1990, 824 - 894, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFD69383P1-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Multiple Ports Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cellular, Cat-M/NB-IoT, CBRS, 5G Primary Application : Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1910 - 2180, 1350 - 1550, 698 - 806, 3300 - 3800, 1690 - 1880, 2500 - 2700, 2300 - 2500, 880 - 890, 1850 - 1990, 824 - 894, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : DAS, Cellular, Cat-M/NB-IoT, CBRS, 5G
  • Primary Application : Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1910 - 2180, 1350 - 1550, 698 - 806, 3300 - 3800, 1690 - 1880, 2500 - 2700, 2300 - 2500, 880 - 890, 1850 - 1990, 824 - 894, 3800 - 4000
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 6
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1197-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1197-ND
RF Antennas 994-1197-ND
LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CFD69383P1-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CFD69383P1-30NF
RF Antennas CFD69383P1-30NF
LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

LTE, WiMax™ Flat Panel RF Antenna 6dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFD69383P1-30NF 994-1197-ND CFD69383P1-30NF
Product Name Antennas RF Antennas RF Antennas
Applications Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; LTE, WiMax™ LTE, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz
Gain 3 to 6 dB 6 dB
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108936-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 0600-00040 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
3 suppliers
Antennas - 1-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GSM 1800, LTE, IoT, CDMA 850, GSM, GSM 900, Wi-Fi, GPS, CDMA 1900, Cellular, UMTS, M2M
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
2 suppliers