TE Connectivity ™ Heat Shrink Tubing - CF6155-000 CF6155-000

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764422-CF6155-000 Series: HRHF-FR Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 90°C Features: Flame Retardant Length: 0.833' (254.00mm, 10.00") Material: Polyolefin (PO) Shrinkage Ratio: 5.6 to 1 Inner Diameter - Supplied: 0.600" (15.24mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764422-CF6155-000 Series: HRHF-FR Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 90°C Features: Flame Retardant Length: 0.833' (254.00mm, 10.00") Material: Polyolefin (PO) Shrinkage Ratio: 5.6 to 1 Inner Diameter - Supplied: 0.600" (15.24mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - CF6155-000
764422-CF6155-000
Heat Shrink Tubing - CF6155-000 764422-CF6155-000
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764422-CF6155-000 Series: HRHF-FR Type: Tubing, Flexible Color: Black Operating Temperature Range: -55°C ~ 90°C Features: Flame Retardant Length: 0.833' (254.00mm, 10.00") Material: Polyolefin (PO) Shrinkage Ratio: 5.6 to 1 Inner Diameter - Supplied: 0.600" (15.24mm) Inner Diameter - Recovered: 0.150" (3.81mm) Recovered Wall Thickness: 0.060" (1.52mm) Shrink Temperature: 90°C Categories: Cables, Wires - Management Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 764422-CF6155-000
Series: HRHF-FR
Type: Tubing, Flexible
Color: Black
Operating Temperature Range: -55°C ~ 90°C
Features: Flame Retardant
Length: 0.833' (254.00mm, 10.00")
Material: Polyolefin (PO)
Shrinkage Ratio: 5.6 to 1
Inner Diameter - Supplied: 0.600" (15.24mm)
Inner Diameter - Recovered: 0.150" (3.81mm)
Recovered Wall Thickness: 0.060" (1.52mm)
Shrink Temperature: 90°C
Categories: Cables, Wires - Management
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 764422-CF6155-000
Product Name Heat Shrink Tubing - CF6155-000
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details