Body Features Color : Red Weight (LB) : 19.8 Weight (KG) : 9
Dimensions Bolt Size Hole : M18 Creepage Distance (MM) : 1160 Shed Inside Diameter : 120 MM [4.724 INCH ] Station Post Insulator Height : 501 MM [19.72 INCH ]
Electrical Characteristics Creepage Distance (INKV) : 1.3 Impulse Voltage 1.2/50µs (Positive) (KV) : 249 Station Post Insulator Voltage Class (KV) : ≤ 42
Industry Standards BIL Rating (KV) : 170
Mechanical Attachment Cantilever Strength (KN) : 15 Cantilever Strength (LB) : 3372
Operation/Applicatio
n Application Type : Substation
Product Availability Station Post Insulator Product Availability : Worldwide
Product Type Features Station Post Insulator Product Type : Post Insulator Station Post Insulator Technology : EVA
Usage Conditions Power Frequency Withstand (Wet) (KV) : 95
Body Features
- Color : Red
- Weight (LB) : 19.8
- Weight (KG) : 9
Dimensions
- Bolt Size Hole : M18
- Creepage Distance (MM) : 1160
- Shed Inside Diameter : 120 MM [4.724 INCH ]
- Station Post Insulator Height : 501 MM [19.72 INCH ]
Electrical Characteristics
- Creepage Distance (INKV) : 1.3
- Impulse Voltage 1.2/50µs (Positive) (KV) : 249
- Station Post Insulator Voltage Class (KV) : ≤ 42
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 15
- Cantilever Strength (LB) : 3372
Operation/Application
- Application Type : Substation
Product Availability
- Station Post Insulator Product Availability : Worldwide
Product Type Features
- Station Post Insulator Product Type : Post Insulator
- Station Post Insulator Technology : EVA
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 95