TE Connectivity Standard Rectangular Connectors CF4545-000

Description
Body Features Plating Material : Cadmium Configuration Features Number of Positions : 20 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .099 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Jackscrew Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Option : With Cable Clamp and With Ears On Shell Shielded : Yes Other Comment : Connector kit includes: Shell Assembly, Socket Insert, Size 22-20 Socket Crimp Contacts, Backshell Assembly and Tinel-Lock Splice. Packaging Features Packaging Method : Package Product Type Features Boxmount : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Wire Housing Type : Stacking Hole Insertion Force Type : Normal Sealable : Yes Shell Size : 25.4 [1] Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Body Features Plating Material : Cadmium Configuration Features Number of Positions : 20 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .099 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Jackscrew Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Option : With Cable Clamp and With Ears On Shell Shielded : Yes Other Comment : Connector kit includes: Shell Assembly, Socket Insert, Size 22-20 Socket Crimp Contacts, Backshell Assembly and Tinel-Lock Splice. Packaging Features Packaging Method : Package Product Type Features Boxmount : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Wire Housing Type : Stacking Hole Insertion Force Type : Normal Sealable : Yes Shell Size : 25.4 [1] Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - CF4545-000 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
CF4545-000
Standard Rectangular Connectors CF4545-000
Body Features Plating Material : Cadmium Configuration Features Number of Positions : 20 Number of Rows : 2 Panel Gasket : Without Contact Features Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) (INCH) : .099 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Hardware : Jackscrew Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Option : With Cable Clamp and With Ears On Shell Shielded : Yes Other Comment : Connector kit includes: Shell Assembly, Socket Insert, Size 22-20 Socket Crimp Contacts, Backshell Assembly and Tinel-Lock Splice. Packaging Features Packaging Method : Package Product Type Features Boxmount : No Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Wire-to-Wire Housing Type : Stacking Hole Insertion Force Type : Normal Sealable : Yes Shell Size : 25.4 [1] Termination Features Termination Method to Wire & Cable : Crimp

Body Features


  • Plating Material : Cadmium

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Panel Gasket : Without

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) (INCH) : .099

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Hardware : Jackscrew
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Option : With Cable Clamp and With Ears On Shell
  • Shielded : Yes

Other


  • Comment : Connector kit includes: Shell Assembly, Socket Insert, Size 22-20 Socket Crimp Contacts, Backshell Assembly and Tinel-Lock Splice.

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Boxmount : No
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Wire-to-Wire
  • Housing Type : Stacking Hole
  • Insertion Force Type : Normal
  • Sealable : Yes
  • Shell Size : 25.4 [1]

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CF4545-000
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details