TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-1586862-0

Description
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.8 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.8 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-1586862-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-1586862-0
Rectangular Wire & Cable Connectors & Housings 1-1586862-0
Body Features Primary Product Color : White Configuration Features Insertion Force (NEWT) : 15 Number of Positions : 10 Number of Rows : 2 Contact Features Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 9.6 MM  [.378 INCH ] Connector Length : 22.2 MM  [.874 INCH ] Connector Width : 23.8 MM  [.94 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Polyamide Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Insertion Force (NEWT) : 15
  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Layout : Matrix
  • Contact Type : Pin

Dimensions


  • Connector Height : 9.6 MM  [.378 INCH ]
  • Connector Length : 22.2 MM  [.874 INCH ]
  • Connector Width : 23.8 MM  [.94 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Polyamide

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-1586862-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1586862-0
Headers & Wire Housings 1-1586862-0
10P FH PLUG VAL-U-LOK FH GW

10P FH PLUG VAL-U-LOK FH GW

Buy Now
10P Fh Plug Val-U-Lok Fh Gw Te Connectivity - 20R9883 - Newark, An Avnet Company
Chicago, IL, United States
10P Fh Plug Val-U-Lok Fh Gw Te Connectivity
20R9883
10P Fh Plug Val-U-Lok Fh Gw Te Connectivity 20R9883
10P FH PLUG VAL-U-LOK FH GW

10P FH PLUG VAL-U-LOK FH GW

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1586862-0 1-1586862-0 20R9883
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings 10P Fh Plug Val-U-Lok Fh Gw Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 103682-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103945-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Contacts - 1508-047-0893-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG
View Details
Connectors - 102537-6 - Heilind Electronics, Inc.
TE Connectivity
View Details
3 suppliers