TE Connectivity Connector Backshells CF2600-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/97, AS34081, M83723/42, MS3476, M83723/04, M83723/05, M83723/83, AS34091, M83723/02, M83723/08, M83723/72, NAS 1652, M83723/43, AS34121, M83723/40, M83723/67, M83723/49, M83723/75, M83723/76, M83723/38, M83723/39, AS34681, M83723/41, M83723/86, NAS 1641, AS34041, MS3474, M83723/13, MS3472, AS34241, M83723/95, NAS 1692, AS34001, M83723/87, MS3471, M83723/06, M83723/65, NAS 1651, AS34011, M83723/36, M83723/82, NAS 1599, M83723/98, MS3459, NAS 1643, NAS 1694, M83723/14, M83723/66, M83723/78, M83723/85, NAS 1650, AS34061, M83723/01, NAS 1699, M83723/37, M83723/69, M83723/96, NAS 1693, M83723/48, M83723/77, AS34511, M83723/71, M83723/74, NAS 1701, AS34541, MS3475, NAS 1653, AS34671, M83723/91, MS3470, AS34641, M83723/68, M83723/92, NAS 1642, M83723/84, NAS 1700, AS34561, M83723/07, M83723/73, NAS 1702, AS34461, M83723/03 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class S, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/97, AS34081, M83723/42, MS3476, M83723/04, M83723/05, M83723/83, AS34091, M83723/02, M83723/08, M83723/72, NAS 1652, M83723/43, AS34121, M83723/40, M83723/67, M83723/49, M83723/75, M83723/76, M83723/38, M83723/39, AS34681, M83723/41, M83723/86, NAS 1641, AS34041, MS3474, M83723/13, MS3472, AS34241, M83723/95, NAS 1692, AS34001, M83723/87, MS3471, M83723/06, M83723/65, NAS 1651, AS34011, M83723/36, M83723/82, NAS 1599, M83723/98, MS3459, NAS 1643, NAS 1694, M83723/14, M83723/66, M83723/78, M83723/85, NAS 1650, AS34061, M83723/01, NAS 1699, M83723/37, M83723/69, M83723/96, NAS 1693, M83723/48, M83723/77, AS34511, M83723/71, M83723/74, NAS 1701, AS34541, MS3475, NAS 1653, AS34671, M83723/91, MS3470, AS34641, M83723/68, M83723/92, NAS 1642, M83723/84, NAS 1700, AS34561, M83723/07, M83723/73, NAS 1702, AS34461, M83723/03 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class S, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - CF2600-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
CF2600-000
Connector Backshells CF2600-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34501, M83723/97, AS34081, M83723/42, MS3476, M83723/04, M83723/05, M83723/83, AS34091, M83723/02, M83723/08, M83723/72, NAS 1652, M83723/43, AS34121, M83723/40, M83723/67, M83723/49, M83723/75, M83723/76, M83723/38, M83723/39, AS34681, M83723/41, M83723/86, NAS 1641, AS34041, MS3474, M83723/13, MS3472, AS34241, M83723/95, NAS 1692, AS34001, M83723/87, MS3471, M83723/06, M83723/65, NAS 1651, AS34011, M83723/36, M83723/82, NAS 1599, M83723/98, MS3459, NAS 1643, NAS 1694, M83723/14, M83723/66, M83723/78, M83723/85, NAS 1650, AS34061, M83723/01, NAS 1699, M83723/37, M83723/69, M83723/96, NAS 1693, M83723/48, M83723/77, AS34511, M83723/71, M83723/74, NAS 1701, AS34541, MS3475, NAS 1653, AS34671, M83723/91, MS3470, AS34641, M83723/68, M83723/92, NAS 1642, M83723/84, NAS 1700, AS34561, M83723/07, M83723/73, NAS 1702, AS34461, M83723/03 Operation/Applicatio n Compatible With Connector Shell Size : 8S, 08 Other Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class S, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 43.3 MM  [1.7 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34501, M83723/97, AS34081, M83723/42, MS3476, M83723/04, M83723/05, M83723/83, AS34091, M83723/02, M83723/08, M83723/72, NAS 1652, M83723/43, AS34121, M83723/40, M83723/67, M83723/49, M83723/75, M83723/76, M83723/38, M83723/39, AS34681, M83723/41, M83723/86, NAS 1641, AS34041, MS3474, M83723/13, MS3472, AS34241, M83723/95, NAS 1692, AS34001, M83723/87, MS3471, M83723/06, M83723/65, NAS 1651, AS34011, M83723/36, M83723/82, NAS 1599, M83723/98, MS3459, NAS 1643, NAS 1694, M83723/14, M83723/66, M83723/78, M83723/85, NAS 1650, AS34061, M83723/01, NAS 1699, M83723/37, M83723/69, M83723/96, NAS 1693, M83723/48, M83723/77, AS34511, M83723/71, M83723/74, NAS 1701, AS34541, MS3475, NAS 1653, AS34671, M83723/91, MS3470, AS34641, M83723/68, M83723/92, NAS 1642, M83723/84, NAS 1700, AS34561, M83723/07, M83723/73, NAS 1702, AS34461, M83723/03

Operation/Application


  • Compatible With Connector Shell Size : 8S, 08

Other


  • Connector Interface Specification : AS50151 Class D,L,U,W Crimp Contact Less ENDBELL, MIL-DTL-83723 Series III/Class A,G,K,R, MIL-DTL-83723 Series III/Class S, MIL-DTL-26482 Series 2/Class A,L, MIL-DTL-83723 Series IIII/Class H, MIL-DTL-83723 Series III/Class G,R, AS50151 Class L,W Crimp Contact, AS81703 Series 3, MIL-DTL-83723 Series I/Class G,R, AS50151 Crimp Contact, MIL-DTL-83723 Series III/Class G,R,W, MIL-DTL-83723 Series I/Class A,G,R, AS81703 Series 3/Class E,L, AS50151 Class D,L,U,W Crimp Contact, MIL-DTL-83723 Series III/Class A,G,R, MIL-DTL-83723 Series III/Class A,G,K,R,S
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number CF2600-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details