TE Connectivity ™ Cables, Wires - Management - Cable and Cord Grips CES-4

Description
Win Source Part Number: 1038853-CES-4 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Seal, Heat Shrinkable Color: Black Package: Bulk Standard Package: 50 Material: Nylon Includes: O-Ring Cable Diameter: 0.75" ~ 1.60" (19.1mm ~ 40.6mm) Thread Size: 2-8 Alternative Parts (Cross-Reference): CES-1; CES-3; CES-2; CES-2-A75; PLT1M-M0; PLT2S-M0848633-001; 848633-001 .; CES-4..; CES4; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A101272,7-1196617-9, 848633-001,848633-00 1-ND,CES4
Request a Quote Datasheet
Description
Win Source Part Number: 1038853-CES-4 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Seal, Heat Shrinkable Color: Black Package: Bulk Standard Package: 50 Material: Nylon Includes: O-Ring Cable Diameter: 0.75" ~ 1.60" (19.1mm ~ 40.6mm) Thread Size: 2-8 Alternative Parts (Cross-Reference): CES-1; CES-3; CES-2; CES-2-A75; PLT1M-M0; PLT2S-M0848633-001; 848633-001 .; CES-4..; CES4; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A101272,7-1196617-9, 848633-001,848633-00 1-ND,CES4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable and Cord Grips
1038853-CES-4
Cables, Wires - Management - Cable and Cord Grips 1038853-CES-4
Win Source Part Number: 1038853-CES-4 Category: Cables, Wires - Management>Cable and Cord Grips Type: Cable Seal, Heat Shrinkable Color: Black Package: Bulk Standard Package: 50 Material: Nylon Includes: O-Ring Cable Diameter: 0.75" ~ 1.60" (19.1mm ~ 40.6mm) Thread Size: 2-8 Alternative Parts (Cross-Reference): CES-1; CES-3; CES-2; CES-2-A75; PLT1M-M0; PLT2S-M0848633-001; 848633-001 .; CES-4..; CES4; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8547.20.0000 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: A101272,7-1196617-9, 848633-001,848633-00 1-ND,CES4

Win Source Part Number: 1038853-CES-4
Category: Cables, Wires - Management>Cable and Cord Grips
Type: Cable Seal, Heat Shrinkable
Color: Black
Package: Bulk
Standard Package: 50
Material: Nylon
Includes: O-Ring
Cable Diameter: 0.75" ~ 1.60" (19.1mm ~ 40.6mm)
Thread Size: 2-8
Alternative Parts (Cross-Reference): CES-1; CES-3; CES-2; CES-2-A75; PLT1M-M0; PLT2S-M0848633-001; 848633-001 .; CES-4..; CES4;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8547.20.0000
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: A101272,7-1196617-9,848633-001,848633-001-ND,CES4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1038853-CES-4
Product Name Cables, Wires - Management - Cable and Cord Grips
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
ZK2000-6164-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
VNA Cable, 40.0 GHz, 24.0″ - VNAX-2FT-KMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details