TE Connectivity Industrial Circular Connectors CEDE271NN00000051000

Description
TE Connectivity CEDE271NN00000051000
Request a Quote Datasheet
Description
TE Connectivity CEDE271NN00000051000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2515720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515720
Industrial Circular Connectors 2515720
TE Connectivity CEDE271NN00000051000

TE Connectivity CEDE271NN00000051000

Supplier's Site
Industrial Circular Connectors - 2515721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2515721
Industrial Circular Connectors 2515721
TE Connectivity CEDE271NN00000051000

TE Connectivity CEDE271NN00000051000

Supplier's Site
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity - 73AH9974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
73AH9974
Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity 73AH9974
CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:SpeedTec 940 Series; Circular Connector Shell Style:Right Angle Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2515720 73AH9974
Product Name Industrial Circular Connectors Circular Connector, Rcpt, 8Pos, Flange; Product Range Intercontec - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers