TE Connectivity Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity CDD-38-30005

Description
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No
Datasheet
Description
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity - 24F1880 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
24F1880
Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity 24F1880
TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No

TIME DELAY RELAY, DPDT, 180S, 277VAC; Contact Voltage VDC:30VDC; Time Min:1.8s; Time Max:180s; Product Range:CD Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:277VAC; Depth:45.2mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 24F1880
Product Name Time Delay Relay, Dpdt, 180S, 277Vac; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 789-536 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details