TE Connectivity Time-Delay Relay; Contact Voltage Vdc Potter&brumfield Te Connectivity CDA-38-70012

Description
Time-Delay Relay; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:CDA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Relay Terminals:Plug In; Depth:45.2mm RoHS Compliant: No
Datasheet
Description
Time-Delay Relay; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:CDA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Relay Terminals:Plug In; Depth:45.2mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time-Delay Relay; Contact Voltage Vdc Potter&brumfield Te Connectivity - 67F1136 - Newark, An Avnet Company
Chicago, IL, United States
Time-Delay Relay; Contact Voltage Vdc Potter&brumfield Te Connectivity
67F1136
Time-Delay Relay; Contact Voltage Vdc Potter&brumfield Te Connectivity 67F1136
Time-Delay Relay; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:CDA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Relay Terminals:Plug In; Depth:45.2mm RoHS Compliant: No

Time-Delay Relay; Contact Voltage VDC:-; Time Min:-; Time Max:-; Product Range:CDA Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Quick Connect; Contact Voltage VAC:-; Relay Terminals:Plug In; Depth:45.2mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 67F1136
Product Name Time-Delay Relay; Contact Voltage Vdc Potter&brumfield Te Connectivity
Mounting Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products