TE Connectivity Hook Up Wire CD87723001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (V) : 1000, 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (V) : 1000, 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD87723001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD87723001
Hook Up Wire CD87723001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : White Dimensions Wire Size (MMSQ) : .75 Electrical Characteristics Operating Voltage (V) : 1000, 600 Usage Conditions Cable Type : CL105 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : White

Dimensions


  • Wire Size (MMSQ) : .75

Electrical Characteristics


  • Operating Voltage (V) : 1000, 600

Usage Conditions


  • Cable Type : CL105
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD87723001
Product Name Hook Up Wire
Rated Voltage 600 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 146399-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details
Hook Up Wire - 036680-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 10 AWG
View Details