TE Connectivity Twisted Pair Cable CD85743001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Black, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter : .61 MM  [.024 INCH ] Overall Outside Diameter : 2.29 MM  [.09 INCH ] Strand Size (AWG) : 36 Wire Diameter : .05 MM  [.045 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 1.14 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Black, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter : .61 MM  [.024 INCH ] Overall Outside Diameter : 2.29 MM  [.09 INCH ] Strand Size (AWG) : 36 Wire Diameter : .05 MM  [.045 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 1.14 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CD85743001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CD85743001
Twisted Pair Cable CD85743001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Black, White Configuration Features Number of Strands : 19 Dimensions Conductor Diameter : .61 MM  [.024 INCH ] Overall Outside Diameter : 2.29 MM  [.09 INCH ] Strand Size (AWG) : 36 Wire Diameter : .05 MM  [.045 INCH ] Wire Size (AWG) : 24 Wire Size (CMA) : 1.14 Electrical Characteristics Voltage Rating (VAC) : 600 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : Black, White

Configuration Features


  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .61 MM  [.024 INCH ]
  • Overall Outside Diameter : 2.29 MM  [.09 INCH ]
  • Strand Size (AWG) : 36
  • Wire Diameter : .05 MM  [.045 INCH ]
  • Wire Size (AWG) : 24
  • Wire Size (CMA) : 1.14

Electrical Characteristics


  • Voltage Rating (VAC) : 600

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CD85743001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 093353-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 099677-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 080746-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 118239-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details