TE Connectivity Hook Up Wire CD80403001

Description
Body Features Conductor Material : Silver-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Brown Dimensions Wire Size (AWG) : 30 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Brown Dimensions Wire Size (AWG) : 30 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - CD80403001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
CD80403001
Hook Up Wire CD80403001
Body Features Conductor Material : Silver-Coated Copper Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Brown Dimensions Wire Size (AWG) : 30 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Coated Copper
  • Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : Brown

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CD80403001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1629833001 - TE Connectivity
Specs
Rated Voltage 750 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Hook Up Wire - 0103973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Hook Up Wire - 100569-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers