TE Connectivity Hook Up Wire 0103973001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (MM) : .2 Conductor Diameter Range : 1.52 MM  [.06 INCH ] Outside Cable Diameter : 2.08 MM  [.082 INCH ] Strand Size (AWG) : 31 Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 750, 1300 Usage Conditions Cable Type : Spec 100G Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (MM) : .2 Conductor Diameter Range : 1.52 MM  [.06 INCH ] Outside Cable Diameter : 2.08 MM  [.082 INCH ] Strand Size (AWG) : 31 Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 750, 1300 Usage Conditions Cable Type : Spec 100G Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 0103973001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
0103973001
Hook Up Wire 0103973001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Yellow Configuration Features Number of Conductors : 1 Number of Strands : 37 Dimensions Cable Insulation Thickness (MM) : .2 Conductor Diameter Range : 1.52 MM  [.06 INCH ] Outside Cable Diameter : 2.08 MM  [.082 INCH ] Strand Size (AWG) : 31 Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 750, 1300 Usage Conditions Cable Type : Spec 100G Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer
  • Wire Color (Base) : Yellow

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 37

Dimensions


  • Cable Insulation Thickness (MM) : .2
  • Conductor Diameter Range : 1.52 MM  [.06 INCH ]
  • Outside Cable Diameter : 2.08 MM  [.082 INCH ]
  • Strand Size (AWG) : 31
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 15

Electrical Characteristics


  • Operating Voltage (V) : 750, 1300

Usage Conditions


  • Cable Type : Spec 100G
  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 0103973001
Product Name Hook Up Wire
Rated Voltage 750 to 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 0727713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Primary Wire - 1263643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details