TE Connectivity Twisted Pair Cable CD70393001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - CD70393001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
CD70393001
Twisted Pair Cable CD70393001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyester Dimensions Wire Size (AWG) : 20 Electrical Characteristics Operating Voltage (VAC) : 750 Usage Conditions Cable Type : Spec 99M Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyester

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Operating Voltage (VAC) : 750

Usage Conditions


  • Cable Type : Spec 99M
  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CD70393001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1398613001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Power Cable Assemblies - 1483351-3 - TE Connectivity
Specs
Cable Length 0.8202 ft (2.5 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
9 suppliers
Power Cable - 0416743001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers