TE Connectivity Power Cable CD10483001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : .25 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -40 - 221
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : .25 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -40 - 221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - CD10483001 - TE Connectivity
Berwyn, PA, United States
Power Cable
CD10483001
Power Cable CD10483001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Halogen-Free Wire Color (Base) : White Configuration Features Number of Conductors : 2 Dimensions Wire Size (MMSQ) : .25 Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : Twisted Pair Operating Temperature Range (DEGF) : -40 - 221

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Halogen-Free
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 2

Dimensions


  • Wire Size (MMSQ) : .25

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : Twisted Pair
  • Operating Temperature Range (DEGF) : -40 - 221
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CD10483001
Product Name Power Cable
Cable Insulation Halogen-Free
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0671033001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 040783-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1359313001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
Twisted Pair Cable - 1287693001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details