TE Connectivity Multicore Cable 100381-000

Description
Body Features Cable Color : Red Conductor Material : Silver-Coated High Strength Copper Alloy Shield Diameter : 1.93 MM  [.076 INCH ] Shield Material : Silver-Coated Copper Wire Color (Base) : Red Wire Color (Stripe) : Red, White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .97 MM  [.038 INCH ] Conductor Insulation Diameter : 1.47 MM  [.058 INCH ] Outside Cable Diameter : 2.34 MM  [.092 INCH ] Strand Size (AWG) : 32 Wire Size (MMSQ) : .519 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Comment : 150°C Max Temp. Due to Tin-Coated Copper Shield Wire Source : United States Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : Red Conductor Material : Silver-Coated High Strength Copper Alloy Shield Diameter : 1.93 MM  [.076 INCH ] Shield Material : Silver-Coated Copper Wire Color (Base) : Red Wire Color (Stripe) : Red, White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .97 MM  [.038 INCH ] Conductor Insulation Diameter : 1.47 MM  [.058 INCH ] Outside Cable Diameter : 2.34 MM  [.092 INCH ] Strand Size (AWG) : 32 Wire Size (MMSQ) : .519 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Comment : 150°C Max Temp. Due to Tin-Coated Copper Shield Wire Source : United States Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 100381-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
100381-000
Multicore Cable 100381-000
Body Features Cable Color : Red Conductor Material : Silver-Coated High Strength Copper Alloy Shield Diameter : 1.93 MM  [.076 INCH ] Shield Material : Silver-Coated Copper Wire Color (Base) : Red Wire Color (Stripe) : Red, White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .97 MM  [.038 INCH ] Conductor Insulation Diameter : 1.47 MM  [.058 INCH ] Outside Cable Diameter : 2.34 MM  [.092 INCH ] Strand Size (AWG) : 32 Wire Size (MMSQ) : .519 Wire Size (AWG) : 20 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Comment : 150°C Max Temp. Due to Tin-Coated Copper Shield Wire Source : United States Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : Red
  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Shield Diameter : 1.93 MM  [.076 INCH ]
  • Shield Material : Silver-Coated Copper
  • Wire Color (Base) : Red
  • Wire Color (Stripe) : Red, White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .97 MM  [.038 INCH ]
  • Conductor Insulation Diameter : 1.47 MM  [.058 INCH ]
  • Outside Cable Diameter : 2.34 MM  [.092 INCH ]
  • Strand Size (AWG) : 32
  • Wire Size (MMSQ) : .519
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Comment : 150°C Max Temp. Due to Tin-Coated Copper Shield
  • Wire Source : United States

Product Type Features


  • Cable Style : Round Braided, Jacketed
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 100381-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0440833001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-2 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 1231953001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 153971-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers