TE Connectivity
Cable Braids
CD00233001
Description
Body Features Braid Material : Copper Cable Braid Plating : Tin
Other Braid Coverage (PCT) : 90
Product Type Features Cable Braid Product Type : Braid
Request a Quote
Email Supplier
Description
Body Features Braid Material : Copper Cable Braid Plating : Tin
Other Braid Coverage (PCT) : 90
Product Type Features Cable Braid Product Type : Braid
Request a Quote
Email Supplier
Suppliers
Body Features Braid Material : Copper Cable Braid Plating : Tin
Other Braid Coverage (PCT) : 90
Product Type Features Cable Braid Product Type : Braid
Body Features
- Braid Material : Copper
- Cable Braid Plating : Tin
Other
- Braid Coverage (PCT) : 90
Product Type Features
- Cable Braid Product Type : Braid
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
CD00233001 |
|
Product Name
|
Cable Braids |
|
Sleeving
|
Mesh / Braided Sleeving
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Medical Grade Crosslinked Fluoropolymer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
Sleeving
Shrink Tubing
Material
Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details