Macro Sensors CD 375 Series CD 375-050

Description
Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger core-to-bore radial clearance, 0.012 inches (0.3 mm), than similar size units from competitors. The low mass of their cores makes these miniature LVDTs well suited for high response dynamic measurements. CD 375 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for a CD 375 sensor is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.
Datasheet
Description
Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger core-to-bore radial clearance, 0.012 inches (0.3 mm), than similar size units from competitors. The low mass of their cores makes these miniature LVDTs well suited for high response dynamic measurements. CD 375 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for a CD 375 sensor is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD 375 Series - CD 375-050 - Macro Sensors
Pennsauken, NJ, USA
CD 375 Series
CD 375-050
CD 375 Series CD 375-050
Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger core-to-bore radial clearance, 0.012 inches (0.3 mm), than similar size units from competitors. The low mass of their cores makes these miniature LVDTs well suited for high response dynamic measurements. CD 375 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for a CD 375 sensor is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.

Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger core-to-bore radial clearance, 0.012 inches (0.3 mm), than similar size units from competitors. The low mass of their cores makes these miniature LVDTs well suited for high response dynamic measurements. CD 375 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for a CD 375 sensor is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number CD 375-050
Product Name CD 375 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Quadrant Cell Photoreceiver, InGaAs, 900-1700 nm, 8-32/M4 Thread - 2903 - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
ToF Ranging Sensor - HPS-167C - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
View Details