Macro Sensors CD 375 Series CD 375-025

Description
Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger core-to-bore radial clearance, 0.012 inches (0.3 mm), than similar size units from competitors. The low mass of their cores makes these miniature LVDTs well suited for high response dynamic measurements. CD 375 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for a CD 375 sensor is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.
Datasheet
Description
Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger core-to-bore radial clearance, 0.012 inches (0.3 mm), than similar size units from competitors. The low mass of their cores makes these miniature LVDTs well suited for high response dynamic measurements. CD 375 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for a CD 375 sensor is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD 375 Series - CD 375-025 - Macro Sensors
Pennsauken, NJ, USA
CD 375 Series
CD 375-025
CD 375 Series CD 375-025
Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger core-to-bore radial clearance, 0.012 inches (0.3 mm), than similar size units from competitors. The low mass of their cores makes these miniature LVDTs well suited for high response dynamic measurements. CD 375 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for a CD 375 sensor is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.

Macro Sensors' LVDT CD 375 Series of 3/8 inch (9.5 mm) diameter AC-operated LVDTs are small size contactless linear position sensors for both OEM and end user applications. They are available in full scale measuring ranges from ±0.025 inch (±0.63 mm) to ±2.0 inches (±50 mm) and offer 50% larger core-to-bore radial clearance, 0.012 inches (0.3 mm), than similar size units from competitors. The low mass of their cores makes these miniature LVDTs well suited for high response dynamic measurements. CD 375 Series sensors feature the high resolution, excellent repeatability, and low hysteresis associated with LVDT technology, as well as the highest sensitivity consistent with good linearity. The maximum linearity error for a CD 375 sensor is ±0.25% of full range output, using a statistically best-fit straight line derived by the least squares method.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number CD 375-025
Product Name CD 375 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Sensor - 7595838 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details