TE Connectivity Through Hole Resistors CCR268RKB

Description
68 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
68 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129336-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129336-ND
Through Hole Resistors A129336-ND
68 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

68 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
68 Ohm 2W Resistor - 53-CCR268RKB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68 Ohm 2W Resistor
53-CCR268RKB
68 Ohm 2W Resistor 53-CCR268RKB
Res Ceramic Composition 68 Ohm 10% 2W -1200ppm/°C to -600ppm/°C Conformal Coated AXL Box/Loose Product overview: CCR268RKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR268RKB can be used for catalog matching and distributor lookup.

Res Ceramic Composition 68 Ohm 10% 2W -1200ppm/°C to -600ppm/°C Conformal Coated AXL Box/Loose Product overview: CCR268RKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR268RKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A129336-ND 53-CCR268RKB
Product Name Through Hole Resistors 68 Ohm 2W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details