TE Connectivity Through Hole Resistors CCR24R7KB

Description
4.7 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
4.7 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A105629-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105629-ND
Through Hole Resistors A105629-ND
4.7 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

4.7 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
Through Hole Resistors - 3774883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3774883
Through Hole Resistors 3774883
TE Connectivity CCR24R7KB Resistor

TE Connectivity CCR24R7KB Resistor

Supplier's Site
Through Hole Resistors - 3774883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3774883P
Through Hole Resistors 3774883P
TE Connectivity CCR24R7KB Resistor

TE Connectivity CCR24R7KB Resistor

Supplier's Site
Res, 4R7, 2W, 400V, Axial Rohs Compliant Cgs Te Connectivity - 69AH7010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 2W, 400V, Axial Rohs Compliant Cgs Te Connectivity
69AH7010
Res, 4R7, 2W, 400V, Axial Rohs Compliant Cgs Te Connectivity 69AH7010
RES, 4R7, 2W, 400V, AXIAL ROHS COMPLIANT: YES

RES, 4R7, 2W, 400V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A105629-ND 3774883 3774883P 69AH7010
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 4R7, 2W, 400V, Axial Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic composition
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 4756959 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers