TE Connectivity Resistors - Through Hole Resistors CCR24K7KB

Description
Win Source Part Number: 1087129-CCR24K7KB Category: Resistors>Through Hole Resistors Series: CCR, CGS Features: Pulse Withstanding Package: Bulk Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±1300ppm/°C Power (Watts): 2W Composition: Ceramic Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 200°C Dimension: 0.276" Dia x 0.748" L (7.00mm x 19.00mm) Alternative Parts (Cross-Reference): ROX2SJ4K7; CBT50J4K7; ROX1SJ4K7; CF14JT4K70; CF18JT4K70; CFM14JT4K70; OY472KE; OX472KE; 1879353-2; TUM3J4K7E; 1879351-6; EP9WS4K7J1-1623720-1 ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1-1623720-1,1-162372 0-1-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1087129-CCR24K7KB Category: Resistors>Through Hole Resistors Series: CCR, CGS Features: Pulse Withstanding Package: Bulk Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±1300ppm/°C Power (Watts): 2W Composition: Ceramic Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 200°C Dimension: 0.276" Dia x 0.748" L (7.00mm x 19.00mm) Alternative Parts (Cross-Reference): ROX2SJ4K7; CBT50J4K7; ROX1SJ4K7; CF14JT4K70; CF18JT4K70; CFM14JT4K70; OY472KE; OX472KE; 1879353-2; TUM3J4K7E; 1879351-6; EP9WS4K7J1-1623720-1 ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1-1623720-1,1-162372 0-1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1087129-CCR24K7KB
Resistors - Through Hole Resistors 1087129-CCR24K7KB
Win Source Part Number: 1087129-CCR24K7KB Category: Resistors>Through Hole Resistors Series: CCR, CGS Features: Pulse Withstanding Package: Bulk Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±1300ppm/°C Power (Watts): 2W Composition: Ceramic Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 200°C Dimension: 0.276" Dia x 0.748" L (7.00mm x 19.00mm) Alternative Parts (Cross-Reference): ROX2SJ4K7; CBT50J4K7; ROX1SJ4K7; CF14JT4K70; CF18JT4K70; CFM14JT4K70; OY472KE; OX472KE; 1879353-2; TUM3J4K7E; 1879351-6; EP9WS4K7J1-1623720-1 ; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1-1623720-1,1-162372 0-1-ND

Win Source Part Number: 1087129-CCR24K7KB
Category: Resistors>Through Hole Resistors
Series: CCR, CGS
Features: Pulse Withstanding
Package: Bulk
Standard Package: 1,000
Tolerance: ±10%
Temperature Coefficient: ±1300ppm/°C
Power (Watts): 2W
Composition: Ceramic
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 200°C
Dimension: 0.276" Dia x 0.748" L (7.00mm x 19.00mm)
Alternative Parts (Cross-Reference): ROX2SJ4K7; CBT50J4K7; ROX1SJ4K7; CF14JT4K70; CF18JT4K70; CFM14JT4K70; OY472KE; OX472KE; 1879353-2; TUM3J4K7E; 1879351-6; EP9WS4K7J1-1623720-1;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1-1623720-1,1-1623720-1-ND

Buy Now Datasheet
Through Hole Resistors - 3774984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3774984P
Through Hole Resistors 3774984P
TE Connectivity CCR24K7KB Resistor

TE Connectivity CCR24K7KB Resistor

Supplier's Site
Through Hole Resistors - 1641712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1641712
Through Hole Resistors 1641712
TE Connectivity CCR24K7KB Resistor

TE Connectivity CCR24K7KB Resistor

Supplier's Site
2W 400V Resistor - 53-CCR24K7KB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 400V Resistor
53-CCR24K7KB
2W 400V Resistor 53-CCR24K7KB
4.7kR 2W Axial Power Resistor, Ceramic Comp, 400V, 10% Tol Product overview: CCR24K7KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR24K7KB can be used for catalog matching and distributor lookup.

4.7kR 2W Axial Power Resistor, Ceramic Comp, 400V, 10% Tol Product overview: CCR24K7KB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR24K7KB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CCR24K7KB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR24K7KB-ND
Through Hole Resistors CCR24K7KB-ND
4.7 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

4.7 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1087129-CCR24K7KB 3774984P 1641712 53-CCR24K7KB CCR24K7KB-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors 2W 400V Resistor Through Hole Resistors
Technology / Construction Ceramic Composition Ceramic Composition; Ceramic composition CERAMIC COMPOSITION Ceramic Composition
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 1300 ±ppm/°C 1300 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers