Fixed Resistor, Ceramic Composition, 2W, 47ohm, 400V, 10% +/-Tol, 1300ppm/Cel, Through Hole Mount, AXIAL LEADED, ROHS COMPLIANT Product overview: CCR247RKB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 47ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 47ohm, 400V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR247RKB can be used for catalog matching and distributor lookup.
TE Connectivity CCR247RKB Resistor
TE Connectivity CCR247RKB Resistor
TE Connectivity CCR247RKB Resistor
47 Ohms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-CCR247RKB | 3774928 | 3774928P | A105628-ND |
| Product Name | Through-Hole 2W 47ohm 400V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | CERAMIC COMPOSITION | Ceramic Composition; Ceramic composition | Ceramic Composition | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | ||
| Operating DC Voltage | 400 volts | |||
| Operating AC Voltage | 400 volts |