TE Connectivity Through Hole Resistors CCR215KKB

Description
15 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
15 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CCR215KKB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR215KKB-ND
Through Hole Resistors CCR215KKB-ND
15 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

15 kOhms ±10% 2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
Through Hole Ceramic Resistor, Ccr Series, 15 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34R3400 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ccr Series, 15 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34R3400
Through Hole Ceramic Resistor, Ccr Series, 15 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34R3400
Through Hole Ceramic Resistor, CCR Series, 15 kohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Through Hole Ceramic Resistor, CCR Series, 15 kohm, 2 W, - 10%, 400 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Through Hole Ceramic Resistor, Ccr Series, 15 Kohm, 2 W, 10%, 400 V, Axial Leaded Cgs Te Connectivity - 59R8984 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Ceramic Resistor, Ccr Series, 15 Kohm, 2 W, 10%, 400 V, Axial Leaded Cgs Te Connectivity
59R8984
Through Hole Ceramic Resistor, Ccr Series, 15 Kohm, 2 W, 10%, 400 V, Axial Leaded Cgs Te Connectivity 59R8984
Through Hole Ceramic Resistor, CCR Series, 15 kohm, 2 W, - 10%, 400 V, Axial Leaded

Through Hole Ceramic Resistor, CCR Series, 15 kohm, 2 W, - 10%, 400 V, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCR215KKB-ND 34R3400 59R8984
Product Name Through Hole Resistors Through Hole Ceramic Resistor, Ccr Series, 15 Kohm, 2 W, 10%, 400 V, Axial Leaded Rohs Compliant Cgs Te Connectivity Through Hole Ceramic Resistor, Ccr Series, 15 Kohm, 2 W, 10%, 400 V, Axial Leaded Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads ThroughHole; Axial Leads
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details