TE Connectivity Through Hole Resistors CCR150RKT

Description
150 Ohms ±10% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
150 Ohms ±10% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CCR150RKT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR150RKT-ND
Through Hole Resistors CCR150RKT-ND
150 Ohms ±10% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Ceramic

150 Ohms ±10% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CCR150RKT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads; Axial
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers