TE Connectivity Through Hole Resistors CCR14R7KT

Description
4.7 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
4.7 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CCR14R7KT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CCR14R7KT-ND
Through Hole Resistors CCR14R7KT-ND
4.7 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

4.7 Ohms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CCR14R7KT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition
Mounting / Packaging Axial
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers