TE Connectivity Through Hole Resistors CCR11K0KTB

Description
1 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet
Description
1 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129330-ND
Through Hole Resistors A129330-ND
1 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

1 kOhms ±10% 1W Through Hole Resistor Axial Pulse Withstanding Ceramic

Buy Now Datasheet
1W 300V Resistor - 53-CCR11K0KTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W 300V Resistor
53-CCR11K0KTB
1W 300V Resistor 53-CCR11K0KTB
1kR 1W Axial Power Resistor, 10% Tol, 300V Product overview: CCR11K0KTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR11K0KTB can be used for catalog matching and distributor lookup.

1kR 1W Axial Power Resistor, 10% Tol, 300V Product overview: CCR11K0KTB from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 300V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCR11K0KTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number A129330-ND 53-CCR11K0KTB
Product Name Through Hole Resistors 1W 300V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition CERAMIC COMPOSITION
Mounting / Packaging Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers