TE Connectivity ™ Markers - CC9133-000 CC9133-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053419-CC9133-000 Color: Violet Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): CC9133-000TMS-90-SCE -1/8-7; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053419-CC9133-000 Color: Violet Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): CC9133-000TMS-90-SCE -1/8-7; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Markers - CC9133-000 - 1053419-CC9133-000 - Win Source Electronics
Laguna Hills, CA, United States
Markers - CC9133-000
1053419-CC9133-000
Markers - CC9133-000 1053419-CC9133-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053419-CC9133-000 Color: Violet Material: Polyolefin Categories: Markers Alternative Parts (Cross-Reference): CC9133-000TMS-90-SCE -1/8-7; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: -135 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053419-CC9133-000
Color: Violet
Material: Polyolefin
Categories: Markers
Alternative Parts (Cross-Reference): CC9133-000TMS-90-SCE-1/8-7;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: -135 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053419-CC9133-000
Product Name Markers - CC9133-000
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, 18.0 GHz, 25.0 ft. (7.62m) - CBL-25FT-NMNM+ - Mini-Circuits
Specs
Cable Length 25 ft (76.2 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers