TE Connectivity ™ Heat Shrink Boots, Caps - CC3844-000 CC3844-000

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 771311-CC3844-000 Series: Thermofit 202D9 Type: Boot Color: Black Features: Fluid Resistant Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.030" (26.16mm) Large Diameter Recovered: 0.752" (19.10mm) Small Diameter Supplied: 0.500" (12.70mm) Small Diameter Recovered: 0.102" (2.59mm) Large Recovered Length: 0.800" (20.32mm) Small Recovered Length: 1.770" (44.96mm) Total Length Recovered: 2.921" (74.19mm) Family Name: CC3844 Categories: Cables, Wires - Management Introduction Date: March 15, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 771311-CC3844-000 Series: Thermofit 202D9 Type: Boot Color: Black Features: Fluid Resistant Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.030" (26.16mm) Large Diameter Recovered: 0.752" (19.10mm) Small Diameter Supplied: 0.500" (12.70mm) Small Diameter Recovered: 0.102" (2.59mm) Large Recovered Length: 0.800" (20.32mm) Small Recovered Length: 1.770" (44.96mm) Total Length Recovered: 2.921" (74.19mm) Family Name: CC3844 Categories: Cables, Wires - Management Introduction Date: March 15, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Boots, Caps - CC3844-000
771311-CC3844-000
Heat Shrink Boots, Caps - CC3844-000 771311-CC3844-000
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 771311-CC3844-000 Series: Thermofit 202D9 Type: Boot Color: Black Features: Fluid Resistant Shell Size - Insert: 32 Material: Elastomer, Semi-Rigid Large Diameter Supplied: 1.030" (26.16mm) Large Diameter Recovered: 0.752" (19.10mm) Small Diameter Supplied: 0.500" (12.70mm) Small Diameter Recovered: 0.102" (2.59mm) Large Recovered Length: 0.800" (20.32mm) Small Recovered Length: 1.770" (44.96mm) Total Length Recovered: 2.921" (74.19mm) Family Name: CC3844 Categories: Cables, Wires - Management Introduction Date: March 15, 2007 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 771311-CC3844-000
Series: Thermofit 202D9
Type: Boot
Color: Black
Features: Fluid Resistant
Shell Size - Insert: 32
Material: Elastomer, Semi-Rigid
Large Diameter Supplied: 1.030" (26.16mm)
Large Diameter Recovered: 0.752" (19.10mm)
Small Diameter Supplied: 0.500" (12.70mm)
Small Diameter Recovered: 0.102" (2.59mm)
Large Recovered Length: 0.800" (20.32mm)
Small Recovered Length: 1.770" (44.96mm)
Total Length Recovered: 2.921" (74.19mm)
Family Name: CC3844
Categories: Cables, Wires - Management
Introduction Date: March 15, 2007
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 771311-CC3844-000
Product Name Heat Shrink Boots, Caps - CC3844-000
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 55010831 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers