TE Connectivity ™ Heat Shrink Tubing - CC2008-000 CC2008-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050932-CC2008-000 Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CC2008-000301A513-77 0-0; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050932-CC2008-000 Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CC2008-000301A513-77 0-0; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - CC2008-000 - 1050932-CC2008-000 - Win Source Electronics
Laguna Hills, CA, United States
Heat Shrink Tubing - CC2008-000
1050932-CC2008-000
Heat Shrink Tubing - CC2008-000 1050932-CC2008-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050932-CC2008-000 Categories: Heat Shrink Tubing Alternative Parts (Cross-Reference): CC2008-000301A513-77 0-0; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050932-CC2008-000
Categories: Heat Shrink Tubing
Alternative Parts (Cross-Reference): CC2008-000301A513-770-0;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1050932-CC2008-000
Product Name Heat Shrink Tubing - CC2008-000
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to Cable Only, Twisted Pair - 3252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details