TE Connectivity Through Hole Resistors CBT50J68K

Description
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J68K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J68K-ND
Through Hole Resistors CBT50J68K-ND
68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

68 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 68 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity - 22R9708 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 68 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
22R9708
Through Hole Carbon Composition Resistor, Cbt Series, 68 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity 22R9708
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 68 KOHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 68 KOHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J68K-ND 22R9708
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 68 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers