TE Connectivity Through Hole Resistors CBT50J470R

Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J470R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J470R-ND
Through Hole Resistors CBT50J470R-ND
470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

470 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 470 Ohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity - 22R5588 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 470 Ohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
22R5588
Through Hole Carbon Composition Resistor, Cbt Series, 470 Ohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity 22R5588
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 470 OHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 470 OHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J470R-ND 22R5588
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 470 Ohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details