TE Connectivity Through Hole Resistors CBT50J33K

Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet
Description
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CBT50J33K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CBT50J33K-ND
Through Hole Resistors CBT50J33K-ND
33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

33 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Pulse Withstanding Carbon Composition

Buy Now Datasheet
Through Hole Carbon Composition Resistor, Cbt Series, 33 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity - 22R5584 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Carbon Composition Resistor, Cbt Series, 33 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
22R5584
Through Hole Carbon Composition Resistor, Cbt Series, 33 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity 22R5584
THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 33 KOHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

THROUGH HOLE CARBON COMPOSITION RESISTOR, CBT SERIES, 33 KOHM, 500 MW, - 5, 350 V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CBT50J33K-ND 22R5584
Product Name Through Hole Resistors Through Hole Carbon Composition Resistor, Cbt Series, 33 Kohm, 500 Mw, 5, 350 V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Carbon Composition Carbon Composition
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details